EN
  • EN
  • DE

2SC4135T-TL-E

Part No 2SC4135T-TL-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 100V 2A TPFA  /  Bipolar (BJT) Transistor NPN 100 V 2 A 120MHz 1 W Surface Mount TP-FA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Reel (TR)
Transistor Type NPN
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 400mV @ 100mA, 1A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 100mA, 5V
Power - Max 1 W
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TP-FA
Base Product Number 2SC4135
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names ONSONS2SC4135T-TL-E,2156-2SC4135T-TL-E
Standard Package 700
Win Source Part Number 1037133-2SC4135T-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SC4135T-TL-E CAD Model

Description

The 2SC4135T-TL-E is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is specifically engineered to deliver exceptional performance for a wide range of electronic applications, making it a versatile component in the electronics industry.

Key Features:

  • Voltage and Current Ratings: This transistor can handle a collector-base voltage (VCBO) of 50V, a collector-emitter voltage (VCEO) of 50V, and a collector current (IC) of up to 1A, making it suitable for moderate power applications.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 120MHz, the 2SC4135T-TL-E provides excellent frequency response, which is ideal for amplification in RF and high-speed signal processing applications.
  • Low Saturation Voltage: The device exhibits a low collector-emitter saturation voltage (VCE(sat)), which enhances its efficiency by minimizing power loss during operation.
  • Small Package: Encased in a compact TSMT3 package, the 2SC4135T-TL-E is designed for space-constrained applications, offering high-density mounting and saving valuable board space.

Applications:

The 2SC4135T-TL-E is well-suited for various applications, including:

  • Audio amplifiers
  • Switching regulators
  • DC-DC converters
  • Driver stages in hi-fi amplifiers
  • Signal processing circuits

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability. The 2SC4135T-TL-E transistor is built with robust materials and has undergone rigorous testing to ensure it meets the stringent requirements for industrial and consumer electronic devices.

Environmental Considerations:

The 2SC4135T-TL-E is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from lead and other harmful substances, making it an environmentally friendly choice for electronic manufacturers.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess