The 2SC4219M-BAG-E from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for a wide range of electronic applications. This versatile transistor is a reliable component for amplification and switching purposes, offering designers a compact solution with robust characteristics.
Key Features
- High Current Gain: The 2SC4219M-BAG-E offers a high current gain (hFE), which is essential for applications requiring efficient amplification.
- Low Saturation Voltage: Its low V<sub>CE(sat) ensures minimal voltage drop across the transistor when it is in the on-state, leading to increased efficiency and reduced power loss.
- High-Speed Switching: Designed for rapid switching, this transistor can handle high-frequency operations, making it suitable for digital circuits and high-speed signal processing.
- Compact Package: The device is housed in a small surface-mount package, which allows for high-density mounting and saves valuable board space.
Applications
The 2SC4219M-BAG-E is ideal for a variety of applications, such as:
- Audio Amplifiers
- Power Management Circuits
- Signal Processing
- Switching Regulators
- DC-DC Converters
- Motor Control Circuits
Product Specifications
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage V<sub>CEO
50V
Collector Current I<sub>C
150mA
Power Dissipation P<sub>D
200mW
Operating Temperature Range
-55°C to +150°C
The 2SC4219M-BAG-E by ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable semiconductor components. Whether you're designing consumer electronics or industrial systems, this transistor is engineered to deliver superior performance and efficiency.