The 2SC4390-TD is a high-performance NPN bipolar junction transistor (BJT) developed by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to deliver precision and power for a wide range of electronic applications. The 2SC4390-TD offers excellent switching speeds and is commonly used in power amplification and switching applications.
Key Features
- High Current Gain Bandwidth Product: With a high transition frequency, this transistor is suitable for high-speed switching and amplification, making it an ideal choice for audio amplifiers and signal processing circuits.
- Low Saturation Voltage: The device exhibits low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
- High Power Dissipation: Capable of dissipating significant power, the 2SC4390-TD is suitable for applications that require robust performance and thermal stability.
- Complementary PNP Type Available: For applications that require a complementary PNP transistor, ON Semiconductor provides a matching part, allowing for versatile design in push-pull and other configurations.
Applications
The 2SC4390-TD transistor is versatile and can be used in various applications, including:
- Audio power amplifiers
- Signal processing
- Switching regulators
- DC-DC converters
- Driver stages in Hi-Fi amplifiers
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
160V
Collector Current (I<sub>C)
1.5A
Power Dissipation (P<sub>D)
25W
Transition Frequency (f<sub>T)
100MHz
With its robust design and reliable performance, the 2SC4390-TD from ON Semiconductor is an excellent choice for designers looking for a high-quality transistor capable of meeting the demands of modern electronic circuits.