The ON Semiconductor 2SC4399-5-TL is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is known for its excellent switching speeds and high current handling capabilities, making it an ideal choice for power amplification and switching applications.
Key Features
- High Current Capacity: The 2SC4399-5-TL can handle high levels of current, making it suitable for power-intensive applications.
- Fast Switching Speeds: With its rapid switching capabilities, this BJT can efficiently manage power in circuits that require quick transitions between on and off states.
- Low Saturation Voltage: The device operates with a low saturation voltage, which helps to minimize power loss and improve efficiency in electronic circuits.
- High Breakdown Voltage: The transistor is designed to withstand high voltage conditions, ensuring reliability and stability in demanding environments.
- Compact Package: The 2SC4399-5-TL comes in a small-sized package, allowing for a more compact design in electronic devices.
Applications
The 2SC4399-5-TL is suitable for a variety of applications, including:
- Power supply circuits
- Audio amplifiers
- Switching regulators
- Motor controls
- Inverter circuits
Specifications
Parameter
Value
Configuration
Single
Collector- Base Voltage (VCBO)
160V
Collector- Emitter Voltage (VCEO)
140V
Emitter- Base Voltage (VEBO)
5V
Collector Current (IC)
1.5A
Power Dissipation (PD)
25W
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The 2SC4399-5-TL is manufactured with stringent quality control processes to ensure performance and reliability for critical applications.