EN
  • EN
  • DE

MUN5113DW1T1G

Part No MUN5113DW1T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS 2PNP PREBIAS 0.25W SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 47k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 80 @ 5mA, 10V
Max Vce (sat) 250mV @ 300μA, 10mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 024598-MUN5113DW1T1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MUN5113DW1T1G CAD Model

Description

Product Overview: MUN5113DW1T1G by ON Semiconductor

The MUN5113DW1T1G is a high-performance, dual pre-biased small signal transistor designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This innovative product is crafted to provide a compact and efficient solution for a variety of electronic applications.

Key Features

  • Device Type: Dual Bipolar Junction Transistors (BJTs)
  • Configuration: Dual Common Anode
  • Transistor Polarity: NPN/PNP
  • Collector-Emitter Voltage (VCEO): 50V for NPN, -50V for PNP
  • Collector Current (IC): 100mA
  • DC Current Gain (hFE): 80 for NPN, -80 for PNP
  • Pre-Biased: Yes, with built-in resistors
  • Power Dissipation: 250mW
  • Operating Temperature Range: -55°C to +150°C
  • Package Type: SOT-363
  • Mounting Type: Surface Mount
  • Rohs Compliant: Yes

Applications

The MUN5113DW1T1G transistor finds its applications in various fields due to its versatility and reliability. It is commonly used in:

  • Power Management Circuits
  • Signal Processing
  • Amplification and Switching Applications
  • Consumer Electronics
  • Telecommunication Systems
  • Computing Devices
  • Industrial Control Systems

Product Advantages

ON Semiconductor's MUN5113DW1T1G provides several advantages for circuit designers:

  • The dual transistor design allows for space-saving on PCBs, reducing the overall footprint of the electronic device.
  • Pre-biased resistors simplify circuit design by reducing component count, which can lead to cost savings in production.
  • High reliability and performance under a wide range of operating conditions make it suitable for demanding applications.
  • Compliance with RoHS standards ensures that the product is environmentally friendly and suitable for use in various markets around the world.

Overall, the MUN5113DW1T1G from ON Semiconductor is an excellent choice for designers and engineers looking for a high-quality, dual pre-biased transistor that offers both efficiency and versatility in application.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-563
Lowest to $1.4553
Nexperia USA Inc.
PUMD12-Q/SOT363/SC-88
Lowest to $1.1060
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0513
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Need more? Email Us
NXP / Nexperia
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1622 $50.2820
755+ $0.1331 $100.4905
1,165+ $0.1289 $150.1685
1,605+ $0.1248 $200.3040
2,075+ $0.1206 $250.2450
2,775+ $0.1082 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess