EN
  • EN
  • DE

2SC4452-4

Part No 2SC4452-4
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 15V 0.2A 150mW 3-Pin Case MCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156513-2SC4452-4
Popularity Low
Supply and Demand Status Sufficient
Family Name 2SC4452
Introduction Date September 08, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4452-4 CAD Model

Description

The ON Semiconductor 2SC4452-4 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This transistor is known for its reliability and efficiency, making it an ideal choice for designers and engineers looking to improve their circuit designs.

Key Features

  • Voltage Ratings: The 2SC4452-4 is capable of withstanding significant voltage, with a collector-base voltage (VCBO) of 60V, a collector-emitter voltage (VCEO) of 50V, and an emitter-base voltage (VEBO) of 5V.
  • Current Handling: This transistor can handle a collector current (IC) of up to 100mA, making it suitable for moderate power applications.
  • Power Dissipation: With a power dissipation (PC) of 200mW, the 2SC4452-4 can sustain a fair amount of power, ensuring stable performance in various electronic circuits.
  • High Gain Bandwidth Product: It offers a high transition frequency (fT) of 250MHz, which is beneficial for applications requiring fast switching and signal processing.

Applications

The ON Semiconductor 2SC4452-4 is versatile and can be used in a multitude of applications such as:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Switching and linear amplification
  • Driver stages in high-fidelity amplifiers and television circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SC4452-4 is no exception. It is manufactured to meet the highest industry standards, ensuring longevity and consistent performance. The device is also designed for low noise operation, which is critical for audio and signal processing applications.

Environmental Compliance

The 2SC4452-4 is designed with environmental responsibility in mind. It complies with RoHS directives, which means it is free from hazardous substances commonly found in electronic components. This compliance ensures that the product is not only safe for consumers but also minimizes its environmental impact.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess