EN
  • EN
  • DE

2SC4486-S

Part No 2SC4486-S
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case DIP-3
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 728894-2SC4486-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4486-S CAD Model

Description

The 2SC4486-S is a high-performance NPN bipolar transistor from ON Semiconductor, designed for use in a wide range of electronic applications. This device is notable for its excellent power handling capabilities and high current capacity, making it an ideal choice for power amplification and switching applications.

Key Features:

  • High Current Capacity: The 2SC4486-S can handle significant current levels, which is essential for applications requiring high power output.
  • High Power Dissipation: With an ability to dissipate high amounts of power, this transistor can operate at higher temperatures without the risk of failure, ensuring reliability in demanding situations.
  • Fast Switching Speeds: The device offers quick switching capabilities, making it suitable for high-frequency operations and improving overall performance in circuits.
  • Low Saturation Voltage: The low saturation voltage helps in reducing power loss and improving efficiency when the transistor is in the 'on' state.
  • Complementary PNP Type Available: For applications requiring a complementary PNP transistor, ON Semiconductor offers a matching part, which allows for the design of push-pull amplifier configurations.

Applications:

The 2SC4486-S is versatile and can be used in various applications such as:

  • Power amplifiers
  • Audio amplifiers
  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • General purpose switching applications

Product Specifications:

Parameter Value Collector-Emitter Voltage (Vceo) 120V Collector Current (Ic) 6A Power Dissipation (Pd) 80W Transition Frequency (fT) 100 MHz

The 2SC4486-S from ON Semiconductor represents a reliable and efficient solution for designers looking for a robust NPN transistor with high current and power handling capabilities. Its specifications and features make it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess