The 2SC4519-5-TB is a high-performance NPN bipolar junction transistor (BJT) manufactured by the renowned ON Semiconductor. This discrete semiconductor product is designed to cater to a wide array of applications that require switching and amplification, thanks to its robust output and efficiency. The product is a testament to ON Semiconductor's commitment to providing energy-efficient and reliable components for the electronics industry.
Key Features:
- High Current Gain Bandwidth Product: The 2SC4519-5-TB offers an excellent frequency response, making it suitable for high-speed switching applications.
- Low Saturation Voltage: This feature ensures less power dissipation during operation, contributing to the overall energy efficiency of the system it is used in.
- High Power Dissipation: With an ability to dissipate a significant amount of power, this transistor can handle higher loads, making it ideal for more demanding circuits.
- Complementary PNP Type Available: For applications requiring a push-pull configuration, a complementary PNP transistor is available to provide a complete solution.
Applications:
The versatility of the 2SC4519-5-TB allows it to be integrated into various electronic circuits. It is commonly used in:
- Power Management Circuits
- Audio Amplifiers
- Signal Processing
- Switching Regulators
- DC-DC Converters
Product Specifications:
Parameter
Value
Collector-Emitter Voltage (Vceo)
120V
Collector Current (Ic)
1.5A
Power Dissipation (Pd)
25W
Operating Temperature Range
-55°C to +150°C
ON Semiconductor's 2SC4519-5-TB is packaged in a TO-220AB, which is known for its thermal performance and reliability. This packaging, combined with the transistor's specifications, makes it a prime choice for designers looking for a component that can deliver consistent performance even under challenging conditions.