EN
  • EN
  • DE

2SC4630LS

Part No 2SC4630LS
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 80V 4A 40000mW 3-Pin(3+Tab) TO-225 Box
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156632-2SC4630LS
Popularity Low
Supply and Demand Status Limited
Family Name 2SC4630LS
Introduction Date December 27, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4630LS CAD Model

Description

The 2SC4630LS is a high-performance NPN power transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is particularly suited for audio power amplifier applications and is known for its high-speed switching capabilities and excellent power handling.

Key Features

  • Voltage and Current: The 2SC4630LS boasts a collector-emitter voltage (Vceo) of 230V, collector current (Ic) of 10A, and a collector power dissipation (Pc) of 80W, making it an excellent choice for high-power circuits.
  • High Transition Frequency: With a transition frequency (ft) of 30MHz, this transistor is capable of operating at high frequencies, which is essential for applications such as RF amplification.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures efficient operation with minimal power loss, contributing to the overall energy efficiency of the system.
  • Complementary PNP Type: The 2SC4630LS has a complementary PNP type, the 2SA1770LS, which allows for use in push-pull configurations, commonly found in high-fidelity audio amplifiers.

Applications

The ON Semiconductor 2SC4630LS is versatile and can be used in a variety of applications including:

  • Audio Power Amplifiers
  • Power Supply Regulators
  • DC-DC Converters
  • Switching Circuits
  • General Purpose Amplification

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SC4630LS is no exception, and it is built to meet rigorous standards for performance and reliability. It is designed to withstand harsh conditions and provide stable operation over its lifetime, making it a reliable choice for both commercial and industrial applications.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental sustainability, the 2SC4630LS is produced with eco-friendly materials and processes. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances such as lead, mercury, and cadmium.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their sales and support team.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess