EN
  • EN
  • DE

2SC4853-4-TL-E

Part No 2SC4853-4-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 15MA 6V FT=5G / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 14655-2SC4853-4-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SC4853-4-TL-E CAD Model

Description

The 2SC4853-4-TL-E is a high-performance NPN bipolar transistor developed by ON Semiconductor, a leading manufacturer renowned for its innovative and reliable semiconductor solutions. This particular transistor is designed to meet the stringent requirements of modern electronic circuits, providing efficient amplification and switching capabilities.

Key Features

  • Voltage and Current Ratings: The 2SC4853-4-TL-E boasts a collector-emitter voltage (V<sub>CEO) of 50V, collector-base voltage (V<sub>CBO) of 60V, and emitter-base voltage (V<sub>EBO) of 7V. It can handle a continuous collector current (I<sub>C) up to 100mA.
  • Power Dissipation: With a power dissipation of 200mW, this transistor can sustain moderate power levels, making it suitable for a variety of applications.
  • High Gain Bandwidth Product: It offers a transition frequency (f<sub>T) of 250MHz, which is indicative of its ability to operate effectively at high-frequency applications.
  • Miniaturized Package: Enclosed in a compact SOT-416 (SC-75A) package, the 2SC4853-4-TL-E is designed for space-constrained applications, ensuring a minimal footprint on printed circuit boards (PCBs).

Applications

The 2SC4853-4-TL-E is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Audio amplification circuits
  • Signal processing
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and sound equipment
  • General-purpose switching and amplification tasks

Reliability and Quality

ON Semiconductor ensures that each 2SC4853-4-TL-E transistor is manufactured to the highest standards of quality and reliability. This component is designed to deliver consistent performance and is subjected to rigorous testing to ensure it meets the requirements of the most demanding electronic systems.

Environmental Compliance

The 2SC4853-4-TL-E is compliant with RoHS (Restriction of Hazardous Substances) directives, meaning it is manufactured with a commitment to environmental safety and sustainability. This adherence to international standards makes it an ideal choice for eco-conscious manufacturers looking to create environmentally friendly products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess