The 2SC4909-TL is a high-quality bipolar junction transistor (BJT) from ON Semiconductor, a leader in innovative energy-efficient electronics. This NPN transistor is designed for general-purpose amplifier applications and is encapsulated in a compact, surface-mount package, making it suitable for automated assembly processes and space-constrained applications.
Key Features:
- Transistor Type: NPN - This transistor uses a negative-positive-negative configuration which is commonly used for amplification and switching.
- Voltage & Current: It is capable of handling a collector-base voltage (VCBO) of 50V, collector-emitter voltage (VCEO) of 50V, and collector current (IC) of 150mA, making it suitable for a range of electrical applications.
- Power Dissipation: With a power dissipation of 200mW, the 2SC4909-TL can withstand moderate amounts of power without compromising performance.
- High Gain Bandwidth Product: It features a high transition frequency (fT) of 250MHz, which indicates a high-speed response suitable for high-frequency operations.
- Package: The device comes in a small and reliable TP-FA package, which is designed for optimal thermal performance and space-saving on printed circuit boards.
- RoHS Compliant: The 2SC4909-TL is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances.
Applications:
The versatility of the 2SC4909-TL allows it to be utilized in a wide array of applications, including but not limited to:
- Audio amplifiers and preamplifiers
- Signal processing
- Switching circuits
- Voltage regulation circuits
- Driver stages in hi-fi systems and televisions
ON Semiconductor's 2SC4909-TL transistor combines performance, efficiency, and reliability, making it an excellent choice for designers and engineers looking for a general-purpose NPN transistor. Whether for commercial or industrial use, the 2SC4909-TL delivers consistent performance for a wide range of electronic applications.