2SC4909 - ON Semiconductor Bipolar Transistor
The 2SC4909 from ON Semiconductor is a high-performance bipolar transistor designed for use in a wide range of electronic applications. This NPN transistor is a crucial component in circuits requiring amplification, switching, and regulation, making it an ideal choice for designers looking to enhance the functionality and reliability of their electronic products.
Featuring a collector-emitter voltage (V<sub>CEO) of up to 50V and a collector current (I<sub>C) capability of up to 100mA, the 2SC4909 is capable of handling moderate power levels while maintaining a low saturation voltage. This characteristic ensures efficient operation, which is vital for battery-powered devices or energy-sensitive applications.
The 2SC4909 boasts a transition frequency (f<sub>T) of 250MHz, which allows for excellent performance in high-frequency signal processing. This makes it particularly suitable for RF amplification and fast-switching applications, where speed and responsiveness are critical.
ON Semiconductor's commitment to quality is evident in the 2SC4909's robust construction. It is housed in a compact SOT-323 package, which not only saves valuable board space but also provides reliable thermal performance. The small footprint of the SOT-323 package allows for high-density mounting, making it a perfect fit for today's miniaturized electronic assemblies.
The 2SC4909 also features a high h<sub>FE (current gain) range, which ensures consistent performance across various operating conditions. This level of gain control is essential for precision analog applications, such as audio amplifiers and signal conditioning circuits.
In summary, the 2SC4909 from ON Semiconductor is a versatile and efficient NPN bipolar transistor that offers a blend of high-frequency performance, power handling, and compact packaging. Its suitability for a diverse array of applications makes it a go-to component for electronic designers seeking reliability and performance in their circuit designs.