EN
  • EN
  • DE

2SC5226-4-TL-E

Part No 2SC5226-4-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 70MA 10V FT=7G / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 855212-2SC5226-4-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SC5226-4-TL-E CAD Model

Description

Product Overview: 2SC5226-4-TL-E

The 2SC5226-4-TL-E is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is designed to deliver efficient power control and amplification in a variety of electronic applications. With its superior switching speeds and high current capabilities, the 2SC5226-4-TL-E is an ideal choice for power management solutions in both commercial and industrial settings.

Key Features

  • Voltage and Current Ratings: The transistor can handle a collector-base voltage (VCBO) of 50V, a collector-emitter voltage (VCEO) of 50V, and a collector current (IC) of 2A, making it suitable for medium power applications.
  • High-Speed Switching: It offers fast switching speeds, which is essential for applications that require quick response times.
  • Low Saturation Voltage: The low VCE(sat) ensures efficient operation with minimal power loss, which is crucial for power-sensitive circuits.
  • Package: The transistor is encapsulated in a compact SOT-428 (SC-62) package, which is designed for surface-mount technology, allowing for efficient use of PCB space.
  • High Reliability: Built to ON Semiconductor's high-quality standards, this component promises long-term reliability in a range of environmental conditions.
  • RoHS Compliant: The 2SC5226-4-TL-E meets the requirements of the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

The versatile nature of the 2SC5226-4-TL-E makes it suitable for a wide array of applications, including:

  • Power supplies and DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and other audio equipment

Conclusion

With its robust performance characteristics and compact form factor, the 2SC5226-4-TL-E from ON Semiconductor is a versatile component that can enhance the efficiency and reliability of electronic circuits. Its compliance with RoHS standards also ensures that it aligns with modern environmental and safety regulations, making it a responsible choice for electronics design. Whether for power management, signal amplification, or switching applications, this NPN bipolar transistor stands as a solid option for engineers and designers seeking quality and performance.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7845 $62.4575
80+ $1.4645 $117.1600
125+ $1.4183 $177.2875
170+ $1.3733 $233.4610
220+ $1.3271 $291.9620
295+ $1.1897 $350.9615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess