The ON Semiconductor 2SC5245-4 is a high-performance NPN bipolar junction transistor (BJT) designed for use in power amplification and switching applications. This device is well-suited for high-speed switching and features a collector-emitter voltage (Vceo) of 230V, enabling it to handle significant voltage levels while operating efficiently.
Key Features:
- High Collector-Emitter Voltage: With a Vceo of 230V, this transistor can be utilized in circuits with high voltage requirements, making it versatile for a variety of power applications.
- Collector Current: The 2SC5245-4 can handle a continuous collector current (Ic) of up to 15A, allowing it to drive larger loads or handle high power throughput without overheating.
- High Switching Speed: This device is designed for rapid switching, which is essential for applications where efficiency and speed are critical, such as in power regulators and converters.
- Low Saturation Voltage: The low Vce(sat) ensures that the transistor operates with minimal power loss, making it suitable for high-efficiency designs.
- Complementary PNP Type: ON Semiconductor offers a complementary PNP transistor, which can be used in push-pull configurations for balanced amplification stages or other circuit topologies requiring complementary pairs.
Applications:
The 2SC5245-4 is ideal for a wide range of applications, including:
- Power management systems
- DC-DC converters
- Audio power amplifiers
- Switching regulators
- Motors and actuator drives
Reliability and Quality:
ON Semiconductor is known for its commitment to quality and reliability. The 2SC5245-4 is built to meet high standards, ensuring stable performance over its lifespan and under various operating conditions. It comes in a TO-3P package, which is known for its excellent thermal performance and mechanical robustness.
Whether you are designing a new power system or looking to upgrade an existing one, the 2SC5245-4 from ON Semiconductor is a reliable choice that offers both high performance and efficiency.