EN
  • EN
  • DE

2SC5501-4-TR

Part No 2SC5501-4-TR
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer ON Semiconductor
Win Source Part Number 157108-2SC5501-4-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5501-4-TR CAD Model

Description

ON Semiconductor 2SC5501-4-TR Transistor

The 2SC5501-4-TR from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is known for its high current gain and low saturation voltage, making it an ideal choice for amplification and switching applications where efficiency is key.

Constructed with ON Semiconductor's innovative technologies, the 2SC5501-4-TR offers superior performance in a compact SOT-89 package, which not only saves space on the PCB but also ensures a lower thermal resistance. This feature allows for better heat dissipation, thus improving the reliability and longevity of the device under various operating conditions.

Key Features:

  • High Current Gain (hFE): The transistor provides a high current gain, which means it can amplify a small input current into a much larger output current, making it suitable for a variety of amplifying applications.
  • Low Saturation Voltage (V<sub>CE(sat)): This characteristic minimizes power loss when the transistor is in the 'on' state, which is particularly beneficial in power-sensitive designs.
  • High-Speed Switching: The 2SC5501-4-TR is capable of fast switching speeds, which is essential for high-frequency operations and digital circuits.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, ensuring stability and performance even under extreme conditions.
  • Lead-Free and RoHS Compliant: This product is manufactured with environmentally friendly materials and complies with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in green products.

Applications:

  • Power Management Circuits
  • Audio Amplifiers
  • Signal Processing
  • Switching Regulators
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits

The 2SC5501-4-TR transistor is a reliable and efficient solution for designers looking to optimize their electronic circuits. With its excellent switching performance and low power dissipation, it is a popular choice for modern electronic equipment that requires high efficiency and compact design.

ON Semiconductor's commitment to quality ensures that the 2SC5501-4-TR meets the stringent requirements of the electronics industry, providing a dependable and high-performing component for a vast array of electronic products.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess