EN
  • EN
  • DE

2SC5569-TD-E

Part No 2SC5569-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 50V 7A 1300mW 4-Pin(3+Tab) SOT-89 T/R / TRANS NPN 50V 7A SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 7A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 240mV @ 175mA, 3.5A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 500mA, 2V
Maximum Power Dissipation 1.3W
Frequency - Transition 330MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89/PCP-1
Win Source Part Number 005904-2SC5569-TD-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2SC5569
Introduction Date June 20, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 2SC5569-TD-E CAD Model

Description

Product Overview: 2SC5569-TD-E by ON Semiconductor

The 2SC5569-TD-E transistor is a high-performance, NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This electronic component is engineered to deliver reliable and efficient performance for a wide range of applications, making it a preferred choice for designers and engineers seeking quality and durability.

With its robust design, the 2SC5569-TD-E offers a collector-emitter voltage (Vceo) of 50V, collector current (Ic) of 100mA, and power dissipation (Pc) of 200mW, making it well-suited for high-density circuit designs. The device features a high current gain bandwidth product (fT) that ensures excellent amplification characteristics for both analog and digital signals.

The 2SC5569-TD-E transistor comes in a compact, surface-mount package, specifically in a SOT-416 (SC-75A) form factor. This small footprint allows for its integration into space-constrained applications while maintaining good thermal performance. The device's lead-free and halogen-free construction adheres to environmental standards, ensuring compliance with current RoHS regulations and a commitment to sustainability.

Applications for the 2SC5569-TD-E are diverse and include but are not limited to audio amplifiers, signal processing, power management circuits, and general-purpose switching. Its high-speed switching capabilities also make it suitable for use in digital circuits, where fast turn-on and turn-off times are critical.

ON Semiconductor provides comprehensive technical support for the 2SC5569-TD-E, including detailed datasheets, application notes, and design resources to assist engineers in integrating this transistor into their designs effectively. With its combination of performance, size, and environmental consideration, the 2SC5569-TD-E is an exemplary component for electronic projects that require a dependable and efficient transistor solution.

Overall, the 2SC5569-TD-E from ON Semiconductor represents a blend of innovation, quality, and environmental responsibility, making it a smart choice for modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9603 $52.8165
130+ $0.7879 $102.4270
200+ $0.7633 $152.6600
275+ $0.7387 $203.1425
355+ $0.7141 $253.5055
470+ $0.6402 $300.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,888 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess