EN
  • EN
  • DE

2SC5706-PM-TL

Part No 2SC5706-PM-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157251-2SC5706-PM-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5706-PM-TL CAD Model

Description

The 2SC5706-PM-TL transistor is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is constructed with state-of-the-art technology, offering excellent power handling capabilities and high-speed switching performance. It is commonly used in a variety of electronic applications, including power supply circuits, motor controls, and general-purpose amplification.

Key Features

  • High Current Capacity: The 2SC5706-PM-TL can handle collector currents up to 5A, making it suitable for high-power applications.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which reduces power loss and improves efficiency.
  • High-Speed Switching: Its fast switching speeds are ideal for applications requiring quick response times.
  • High Breakdown Voltage: With a collector-base voltage (VCBO) of 50V, it can withstand significant voltage without breaking down.
  • Small Package Size: Encased in a compact package, the 2SC5706-PM-TL saves valuable board space in densely packed circuits.

Applications

The versatile nature of the 2SC5706-PM-TL makes it suitable for a wide range of applications. It is particularly useful in:

  • DC/DC converters
  • Power management systems
  • Motor drivers and controllers
  • Audio amplifiers
  • Switch mode power supplies (SMPS)

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The 2SC5706-PM-TL is no exception, being produced in facilities that comply with rigorous industry standards. This ensures that each transistor meets the highest quality benchmarks for performance and longevity.

Environmental Compliance

The 2SC5706-PM-TL is designed with environmental consciousness in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, indicating that it is free from many harmful substances commonly used in electronic components. This makes it a more environmentally friendly choice for electronics manufacturers who are looking to minimize their ecological footprint.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess