EN
  • EN
  • DE

2SC5706-T-TL

Part No 2SC5706-T-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157252-2SC5706-T-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5706-T-TL CAD Model

Description

ON Semiconductor 2SC5706-T-TL NPN Power Transistor

The ON Semiconductor 2SC5706-T-TL is a high-performance NPN power transistor designed to offer excellent power amplification and switching capabilities. This versatile component is a key player in a wide range of electronic applications, from power management to signal processing. With its robust design and reliable performance, the 2SC5706-T-TL is an ideal choice for designers looking to optimize their electronic circuits for efficiency and durability.

Key Features:

  • High Current Capacity: The 2SC5706-T-TL can handle significant current loads, making it suitable for high-power applications.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • High-Speed Switching: This transistor is capable of high-speed switching, which is essential for applications requiring quick response times.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the 2SC5706-T-TL is built to last and perform reliably even under demanding conditions.

Applications:

Due to its robustness and versatility, the 2SC5706-T-TL is widely used in various applications, including:

  • Power supplies
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching regulators
  • General-purpose amplification

Technical Specifications:

  • Transistor Polarity: NPN
  • Collector-Emitter Voltage (Vceo): 50V
  • Collector Current (Ic): 5A
  • Power Dissipation (Pd): 20W
  • DC Current Gain (hFE): 100 to 320
  • Operating Temperature Range: -55°C to +150°C

The 2SC5706-T-TL transistor comes in a compact package, which is ideal for space-constrained applications. Its high efficiency and power handling capabilities make it a go-to choice for designers and engineers looking to create compact yet powerful electronic systems.

With ON Semiconductor's reputation for quality and reliability, you can trust the 2SC5706-T-TL to meet your design requirements and exceed expectations in terms of performance and durability.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess