EN
  • EN
  • DE

2SC5990-TD-E

Part No 2SC5990-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 50V 4A 1300mW 4-Pin(3+Tab) PCP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157384-2SC5990-TD-E
Popularity Low
Supply and Demand Status Balance
Family Name 2SC5990-TD-E
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SC5990-TD-E CAD Model

Description

2SC5990-TD-E from ON Semiconductor

The 2SC5990-TD-E is a cutting-edge NPN Power Bipolar Transistor brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance transistor is designed to meet the rigorous demands of modern electronic circuits, providing efficient power control and amplification with high reliability.

Key Features

  • Voltage and Current Ratings: The 2SC5990-TD-E boasts a collector-emitter voltage (VCEO) of 50V and a collector current (IC) rating of up to 8A, making it suitable for a wide range of applications.
  • High-Speed Switching: Engineered for high-speed switching, this transistor is an excellent choice for power supply circuits and DC-DC converters, ensuring swift and efficient operation.
  • Low Saturation Voltage: The low VCE(sat) characteristic minimizes on-state power dissipation, contributing to the overall energy efficiency of the systems in which it is employed.
  • Robustness: With its excellent ruggedness, the 2SC5990-TD-E can withstand harsh operating conditions, making it a reliable component for industrial and automotive applications.
  • High Transition Frequency: The high fT (transition frequency) allows for excellent performance in high-frequency circuits, making it a versatile choice for RF power amplification.

Applications

The 2SC5990-TD-E is ideal for an array of applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • General-purpose amplification

Package and Quality Assurance

ON Semiconductor's commitment to quality is reflected in the 2SC5990-TD-E's robust package, which ensures thermal efficiency and mechanical durability. The product adheres to stringent quality standards, providing engineers with a reliable component that can be incorporated into various designs with confidence.

Whether you're designing power management systems, working on automotive electronics, or developing high-fidelity audio equipment, the 2SC5990-TD-E from ON Semiconductor is a superb choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess