EN
  • EN
  • DE

2SD1620-TC

Part No 2SD1620-TC
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157745-2SD1620-TC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1620-TC CAD Model

Description

ON Semiconductor 2SD1620-TC Bipolar Transistor

The 2SD1620-TC is a high-performance bipolar junction transistor (BJT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This NPN transistor is designed to offer excellent speed and amplification characteristics, making it suitable for a variety of electronic applications including switching and amplification circuits.

Constructed with state-of-the-art semiconductor technology, the 2SD1620-TC boasts a collector-emitter voltage (V<sub>CEO) of 50V and a collector current (I<sub>C) of up to 2A, providing robust performance for a wide range of electrical designs. Its power dissipation (P<sub>D) is rated at 25W, which allows it to handle moderate power applications while maintaining a compact form factor.

The device comes in a TO-220AB package, which is well-known for its ease of mounting and excellent thermal properties. This package style ensures that the transistor can be easily integrated into various circuit boards and that it is capable of efficient heat dissipation, thereby contributing to the reliability and longevity of the product.

One of the key features of the 2SD1620-TC is its low saturation voltage, which minimizes on-state power loss and enhances overall energy efficiency. This is particularly important in applications where power efficiency is critical, such as in power supply circuits and motor control systems. Additionally, the transistor has fast switching times, which is advantageous for high-frequency operations.

ON Semiconductor has also ensured that the 2SD1620-TC meets rigorous quality and performance standards, making it a dependable choice for both commercial and industrial applications. The device is characterized by its high current gain bandwidth product (f<sub>T), which facilitates its use in amplifiers that require wide bandwidths.

In summary, the 2SD1620-TC from ON Semiconductor is a versatile and reliable NPN transistor that is well-suited for applications demanding high-speed switching and efficient power amplification. Its robust construction, combined with excellent thermal and electrical characteristics, makes it an ideal choice for designers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess