EN
  • EN
  • DE

2SD1627-TD-E

Part No 2SD1627-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 15901-2SD1627-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SD1627-TD-E CAD Model

Description

The 2SD1627-TD-E from ON Semiconductor is a robust bipolar junction transistor (BJT) designed for high-efficiency power amplification and switching applications. This NPN transistor is a testament to ON Semiconductor's commitment to providing high-quality components that cater to the needs of modern electronic circuits.

Key Features

  • Voltage and Current Ratings: The 2SD1627-TD-E can handle collector-emitter voltages up to 60V and collector currents up to 3A, making it suitable for a wide range of applications.
  • High Power Dissipation: With a power dissipation of 25W, this transistor can manage significant energy without overheating, ensuring reliable performance in demanding situations.
  • Low Saturation Voltage: The low V<sub>CE(sat) helps in reducing power loss during operation, enhancing the overall efficiency of the device.
  • Fast Switching Speed: Its quick switching capabilities make it ideal for high-frequency operation, which is crucial for power regulators and converters.
  • Complementary PNP Type: The 2SD1627-TD-E has a complementary PNP counterpart, providing designers with flexibility in creating push-pull configurations for amplifiers and other circuits.

Applications

The versatile nature of the 2SD1627-TD-E allows it to be used in various electronic circuits. Some of its common applications include:

  • Power amplifiers
  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers

Quality and Reliability

ON Semiconductor ensures that the 2SD1627-TD-E meets stringent quality standards. The device is constructed with high-grade materials, providing excellent reliability and performance consistency over its lifespan. It is also designed to operate within a wide temperature range, further enhancing its durability in various environmental conditions.

Environmental Compliance

Compliant with the RoHS directive, the 2SD1627-TD-E is environmentally friendly and suitable for use in green products. ON Semiconductor demonstrates its commitment to sustainability by minimizing the presence of hazardous substances in its components.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess