ON Semiconductor 2SD1804T-TL Bipolar Transistor
The ON Semiconductor 2SD1804T-TL is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is well-suited for switching and amplification purposes, making it a popular choice in consumer electronics, industrial machinery, and automotive systems.
With its compact SOT-428 (SC-75) surface-mount package, the 2SD1804T-TL is optimized for space-constrained applications where efficient use of PCB real estate is essential. The device boasts a collector-emitter voltage (Vceo) of 50V, which allows it to handle moderate voltage levels while maintaining stability and reliability. Additionally, the collector current (Ic) rating of 3A provides sufficient capacity for driving larger loads when necessary.
The transistor's gain-bandwidth product (fT) is specified at 100MHz, indicating its capability to operate effectively at high frequencies. This characteristic is particularly beneficial for applications in RF and high-speed signal processing where rapid switching is required. The high hFE (DC current gain) range of 100 to 320 ensures efficient current amplification, making the 2SD1804T-TL an excellent choice for analog signal amplification tasks.
ON Semiconductor has designed the 2SD1804T-TL with an emphasis on low saturation voltage, which minimizes power loss and heat generation when the transistor is in the "on" state. This feature, combined with its high-speed switching capability, makes the device an energy-efficient solution for power management circuits.
Reliability is a key factor in the design of the 2SD1804T-TL, and it includes built-in features for protection against overcurrent and thermal overload. The robust construction of the device ensures long-term performance even in harsh operating conditions, which is critical for industrial and automotive environments where reliability is paramount.
In summary, the ON Semiconductor 2SD1804T-TL is a highly capable NPN bipolar transistor that offers a balance of high-speed switching, efficient amplification, low power dissipation, and reliable performance. Its versatile nature makes it an ideal choice for designers and engineers looking to create sophisticated electronic systems across various sectors.