EN
  • EN
  • DE

APT75GP120JDQ3

Part No APT75GP120JDQ3
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MOD 1200V 128A 543W ISOTOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Microchip Technology
Series POWER MOS 7®
Package Tube
Product Status Active
IGBT Type PT
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 128 A
Power - Max 543 W
Vce(on) (Max) @ Vge, Ic 3.9V @ 15V, 75A
Current - Collector Cutoff (Max) 1.25 mA
Input Capacitance (Cies) @ Vce 7.04 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case ISOTOP
Supplier Device Package ISOTOP®
Base Product Number APT75GP120
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 564207-APT75GP120JDQ3
Ultra Librarian 3D Model Ultra Librarian APT75GP120JDQ3 CAD Model

Description

Introducing the APT75GP120JDQ3 Power MOSFET from Microchip Technology

The APT75GP120JDQ3 is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-performance device is designed to cater to a wide range of power applications, setting new standards in efficiency, reliability, and performance.

Robust Design and Superior Performance

The APT75GP120JDQ3 is engineered with cutting-edge technology to handle high power levels and extreme operating conditions. It features a robust design that ensures stable operation even under high stress. With a voltage rating of 1200V and a low on-resistance of 75mΩ, this power MOSFET is capable of delivering the efficiency required for high-power applications.

Optimized for High-Temperature Environments

One of the standout features of the APT75GP120JDQ3 is its ability to operate effectively in high-temperature environments. It is optimized to maintain performance with minimal derating, making it an ideal choice for applications that run at elevated temperatures.

Applications

This power MOSFET is suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • High-Efficiency DC-DC Converters
  • Welding and Inductive Heating Systems

Energy-Efficient and Eco-Friendly

In line with modern eco-friendly standards, the APT75GP120JDQ3 is designed to maximize energy efficiency, reducing power loss and heat generation. This not only leads to a decrease in operational costs but also contributes to a lower environmental footprint.

Reliable and Durable Construction

The construction of the APT75GP120JDQ3 ensures long-term reliability and durability. The device is encapsulated in a rugged package that protects it from mechanical stress and environmental factors, contributing to its longevity and stable performance over its lifespan.

Choose the APT75GP120JDQ3 from Microchip Technology for your high-power applications and experience the difference in quality and performance that comes with a product designed by one of the industry's most trusted names.

You May Also Be Interested in

IXYS
IGBT MOD 650V 166A 600W SOT227B
Need more? Email Us
IXYS
Low VCE(sat) IGBT, High speed IGBT | IGBT LO VOLT 600V 75AMP TO-204AE
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Lowest to $54.9665
Infineon Technologies
FF200R12KT4 Infineon Technologies IGBT Modules N-CH 1.2KV 320A datasheet, inventory, & pricing.
Lowest to $83.5821
Powerex Inc.
Dual IGBTMOD 600 Amperes/1200 Volts
Need more? Email Us
IXYS
IGBT MOD 1200V 650A 2100W
Need more? Email Us
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Powerex Inc.
Dual IGBTMOD 400 Amperes/1200 Volts
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess