EN
  • EN
  • DE

2SD1828

Part No 2SD1828
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans Darlington NPN 100V 3A 2000mW 3-Pin(3+Tab) TO-220ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157930-2SD1828
Popularity Low
Supply and Demand Status Balance
Family Name 2SD1828
Introduction Date November 28, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SD1828 CAD Model

Description

ON Semiconductor 2SD1828 NPN Power Transistor

The 2SD1828 is a robust NPN power transistor from ON Semiconductor, a leading provider of semiconductor-based solutions. Designed to deliver high-speed switching performance, this power transistor is an ideal component for a variety of electronic applications that require reliable and efficient power control.

With a collector-emitter voltage (V<sub>CEO) rating of 80V and collector current (I<sub>C) of up to 2A, the 2SD1828 is capable of handling moderate power levels, making it suitable for use in power amplification and switching applications. The device is characterized by a low collector-emitter saturation voltage (V<sub>CE(sat)), which ensures reduced power loss and improved energy efficiency during operation.

The 2SD1828 is housed in a compact TO-251 (IPAK) package, which not only saves space on the PCB but also provides excellent power dissipation characteristics. This packaging, combined with the transistor's high-speed switching capabilities, makes it an excellent choice for power supply circuits, motor control systems, and other power management tasks.

ON Semiconductor has designed the 2SD1828 with reliability in mind. It features a high DC current gain (h<sub>FE), which enables the transistor to amplify a small input current into a larger output current, thereby driving heavier loads with ease. Additionally, the device is equipped with built-in safeguards against excessive voltage and current, ensuring long-term stability and performance under various operating conditions.

For designers and engineers looking for a power transistor that offers a balance of speed, power handling, and efficiency, the 2SD1828 from ON Semiconductor is an excellent choice. Its robust design and reliable performance make it a go-to component for developing energy-conscious and high-performance electronic systems.

Please refer to the official ON Semiconductor datasheets for detailed electrical specifications and application guidelines to ensure proper usage and to maximize the 2SD1828's potential in your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess