EN
  • EN
  • DE

2SD1935-7

Part No 2SD1935-7
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 15V 0.8A 200mW 3-Pin CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157971-2SD1935-7
Popularity Low
Supply and Demand Status Balance
Family Name 2SD1935-7
Introduction Date September 01, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SD1935-7 CAD Model

Description

The 2SD1935-7 is a high-quality bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This NPN transistor is a versatile component that is widely used in power amplification and switching applications. Its robust design ensures reliable performance in a variety of electronic circuits.

Key Features

  • Transistor Type: NPN - This allows for high-speed switching and amplification of electrical signals.
  • Voltage Ratings: It has a collector-emitter voltage (Vceo) of 80V, collector-base voltage (Vcbo) of 100V, and emitter-base voltage (Vebo) of 6V, making it suitable for moderate voltage applications.
  • Current Handling: The transistor is capable of handling a collector current (Ic) of up to 1A, which is ideal for a wide range of applications.
  • Power Dissipation: With a power dissipation of 1W, this device can handle a reasonable amount of power, making it suitable for various electronic devices.
  • High DC Current Gain: Featuring a high hFE level, the 2SD1935-7 provides excellent current amplification when used in circuits.
  • Package: Enclosed in a TO-92 package, it is designed for easy integration into a wide variety of PCB designs.

Applications

The 2SD1935-7 transistor is commonly used in:

  • Audio frequency amplifier circuits
  • Power management systems
  • DC-DC converters
  • Motor control circuits
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the 2SD1935-7 is no exception. It is built to meet rigorous industry standards, ensuring high reliability and performance in even the most demanding applications.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The 2SD1935-7 is designed with eco-friendly use in mind, adhering to RoHS compliance which restricts the use of certain hazardous substances in electronic equipment.

Whether you're designing consumer electronics, industrial systems, or sophisticated audio equipment, the 2SD1935-7 from ON Semiconductor is an excellent choice for your transistor needs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess