EN
  • EN
  • DE

2SD1935-TB

Part No 2SD1935-TB
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157973-2SD1935-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1935-TB CAD Model

Description

The ON Semiconductor 2SD1935-TB is a high-performance bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This NPN transistor is well-suited for power amplification and switching applications, thanks to its robust construction and high current handling capabilities.

Key Features

  • Voltage and Current Ratings: The 2SD1935-TB offers a collector-base voltage (VCBO) of 60 V, a collector-emitter voltage (VCEO) of 50 V, and a collector current (IC) of up to 3 A, making it suitable for moderate voltage and power applications.
  • High Power Dissipation: With a power dissipation (PD) of 25 W, this transistor can handle significant thermal energy, making it ideal for demanding circuits.
  • High Gain Bandwidth Product: The device features a high transition frequency (fT) of 80 MHz, which allows for efficient signal amplification in high-frequency applications.
  • Low Saturation Voltage: The low collector-emitter saturation voltage (VCE(sat)) helps to reduce power loss and improve efficiency in switching applications.
  • Complementary PNP Type: The 2SD1935-TB has a complementary PNP type transistor available for push-pull configurations, enabling more versatile circuit designs.

Applications

The 2SD1935-TB is suitable for a variety of electronic applications, including:

  • Audio power amplifiers
  • DC-DC converters
  • Power management circuits
  • Motor control circuits
  • General-purpose switching

Package and Quality

Encased in a TO-220B package, the 2SD1935-TB offers a compact form factor with excellent thermal properties. ON Semiconductor is committed to high-quality standards, and the 2SD1935-TB conforms to their rigorous reliability and performance criteria, ensuring a dependable solution for your circuit requirements.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess