EN
  • EN
  • DE

2SD2050

Part No 2SD2050
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans Darlington NPN 100V 8A 1650mW 3-Pin(3+Tab) TO-220MF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 158006-2SD2050
Popularity Low
Supply and Demand Status Balance
Family Name 2SD2050
Introduction Date February 23, 1999
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SD2050 CAD Model

Description

ON Semiconductor 2SD2050 Transistor

The ON Semiconductor 2SD2050 is a robust NPN bipolar junction transistor (BJT) designed for high-power switching applications and audio frequency power amplification. This high-quality semiconductor device is tailored for exceptional performance in various electronic circuits, offering a seamless integration with a wide range of industrial and consumer products.

Key Features

  • High Current Capacity: With a collector current (Ic) rating of up to 3A, the 2SD2050 can handle significant power levels, making it ideal for demanding applications.
  • Voltage Ratings: The transistor has a collector-base voltage (Vcbo) of 60V and a collector-emitter voltage (Vceo) of 50V, providing a good safety margin for most circuit designs.
  • Power Dissipation: It has a power dissipation (Pc) of 25W, allowing it to manage considerable amounts of power without overheating.
  • High Gain Bandwidth Product: Featuring a transition frequency (ft) of 100MHz, the 2SD2050 is suitable for high-speed switching and amplification, ensuring a wide frequency response.
  • Complementary PNP Type: The complementary PNP type for this NPN transistor is the 2SB1360, allowing for push-pull configurations in amplifiers for improved efficiency and lower distortion.

Applications

The versatility of the 2SD2050 allows it to be used in a diverse array of applications, including but not limited to:

  • Power regulators and converters
  • Audio power amplifiers
  • Motor control circuits
  • Switching power supplies
  • DC-DC converters

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SD2050 is no exception. This transistor is built to meet rigorous standards, ensuring high reliability and performance consistency. Whether for DIY projects or commercial manufacturing, the 2SD2050 is a dependable choice for engineers and technicians seeking a high-performing NPN transistor.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess