ON Semiconductor 2SD400E-MP-AE Product Overview
The 2SD400E-MP-AE from ON Semiconductor is a state-of-the-art bipolar junction transistor (BJT) designed to deliver reliable and efficient performance for a wide range of applications. This NPN transistor is an essential component for electronic enthusiasts and professionals seeking high-quality components for their circuit designs.
Key Features:
- High Current Capacity: The 2SD400E-MP-AE is capable of handling high current loads, making it suitable for power amplification and switching applications.
- Low Saturation Voltage: This transistor offers low V<sub>CE(sat) which ensures lower power dissipation and improved efficiency in operation.
- High-Speed Switching: With its fast switching capabilities, the 2SD400E-MP-AE is ideal for applications requiring quick response times.
- Robust Design: The device is built to withstand tough conditions and offers a high degree of reliability, thanks to ON Semiconductor's commitment to quality.
Applications:
The versatility of the 2SD400E-MP-AE allows it to be used in a variety of applications, including:
- Power Supply Circuits
- Audio Amplifiers
- Motor Control Systems
- DC-DC Converters
- General Purpose Switching
Specifications:
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
80V
Collector Current (I<sub>C)
1A
Power Dissipation (P<sub>D)
10W
Operating Temperature Range
-55°C to +150°C
Whether you're designing a new audio amplifier or looking to enhance the performance of a power supply, the 2SD400E-MP-AE from ON Semiconductor is a reliable choice that offers exceptional performance and durability. Its combination of high current capacity, low saturation voltage, and high-speed switching makes it a versatile component for a multitude of electronic applications.