The ON Semiconductor 2SJ195-TL is a high-performance P-Channel MOSFET that offers a combination of low on-state resistance and high switching speed, making it an ideal choice for power management applications. This MOSFET is designed for use in a variety of electronic devices, including power supplies, DC-DC converters, and motor control circuits.
Key Features
- Device Type: P-Channel MOSFET
- Drain-Source Voltage (V<sub>DS): -60V
- Continuous Drain Current (I<sub>D): -5A
- Power Dissipation (P<sub>D): 20W
- Low On-State Resistance (R<sub>DS(on)): Provides efficient power conversion, reducing energy loss.
- High-Speed Switching: Suitable for high-frequency applications.
- Gate Charge (Q<sub>g): Low, enhancing the switching performance.
- Package: Through-Hole TO-252 (DPAK)
Applications
The 2SJ195-TL is versatile and can be implemented in a broad range of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Power Management Functions
- Motor Drives and Inverters
- Load Switching
- Battery Management Systems
Reliability and Quality
ON Semiconductor is known for its commitment to quality and reliability. The 2SJ195-TL MOSFET is built to meet high standards, ensuring stable performance and longevity in demanding environments. Each device is rigorously tested to ensure it meets the specified parameters and can handle the stresses of real-world applications.
Environmental Considerations
The 2SJ195-TL is designed with environmental responsibility in mind. It complies with RoHS directives, which means it is free from hazardous substances such as lead, making it a more environmentally friendly choice for electronic designs.