EN
  • EN
  • DE

2SJ266-DL

Part No 2SJ266-DL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158497-2SJ266-DL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ266-DL CAD Model

Description

Introducing the 2SJ266-DL P-Channel MOSFET by ON Semiconductor

The 2SJ266-DL is a high-performance P-Channel MOSFET presented by ON Semiconductor, a leading figure in energy-efficient innovations. This MOSFET is engineered to meet the rigorous demands of modern electronic applications, offering a combination of low on-resistance and high switching speed, making it an ideal choice for power management tasks.

Key Features:

  • Low On-Resistance: The 2SJ266-DL boasts a low on-resistance, which translates to reduced power loss and improved efficiency in operation. This feature is particularly beneficial in applications where power conservation is paramount.
  • High-Speed Switching: Designed for high-speed switching applications, this MOSFET is capable of operating at fast switching frequencies, which is essential for reducing switching losses and improving performance in power conversion systems.
  • P-Channel Device: As a P-Channel device, the 2SJ266-DL provides ease of drive and simplicity in the gate drive circuitry, which can lead to a reduction in overall system complexity and cost.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SJ266-DL is a reliable component, capable of withstanding the stresses of daily operation in a variety of environments.
  • Lead-Free and RoHS Compliant: Aligning with environmental standards, this product is lead-free and RoHS compliant, making it a responsible choice for designers and manufacturers looking to create eco-friendly electronic solutions.

Applications:

The versatility of the 2SJ266-DL allows it to be used in a wide range of applications, including:

  • Power Supply Circuits
  • DC/DC Converters
  • Motor Drives
  • Load Switching
  • Battery Management Systems

The 2SJ266-DL from ON Semiconductor is a testament to the company's dedication to providing advanced semiconductor solutions that empower designers to create cutting-edge, energy-efficient products. With its robust set of features and compliance with environmental standards, the 2SJ266-DL is an excellent choice for your next project that demands high-quality P-Channel MOSFET technology.

You May Also Be Interested in

ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Panasonic
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8302 $59.3208
10+ $12.1679 $121.6790
15+ $11.7879 $176.8185
21+ $11.4079 $239.5659
27+ $11.0279 $297.7533
36+ $9.8868 $355.9248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess