EN
  • EN
  • DE

2SJ580-TD-E

Part No 2SJ580-TD-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 17081-2SJ580-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SJ580-TD-E CAD Model

Description

ON Semiconductor 2SJ580-TD-E P-Channel MOSFET

The ON Semiconductor 2SJ580-TD-E is a high-performance P-Channel MOSFET designed to deliver efficient power management and switching capabilities for a diverse range of electronic applications. This semiconductor device is ideal for engineers looking to enhance system reliability and energy efficiency in their designs.

Key Features

  • Low On-Resistance: The MOSFET features a low on-resistance, which reduces conduction losses and improves overall efficiency, making it suitable for high-efficiency power supplies and other power-sensitive applications.
  • High-Speed Switching: With its fast switching capabilities, the 2SJ580-TD-E is well-suited for applications that require quick response times, such as motor control circuits and DC-DC converters.
  • Voltage Rating: The device can handle a drain-source voltage of up to -60V, providing a robust solution for systems that experience high voltage fluctuations.
  • Current Capacity: It has a continuous drain current of -8A, allowing it to manage considerable power for its size.
  • Surface-Mount Package: The MOSFET comes in a compact SOT-252 (TDPAK) package, which is suitable for surface-mount technology (SMT), saving valuable board space and facilitating automated assembly processes.

Applications

The 2SJ580-TD-E is versatile and can be used in various applications, including:

  • Power Management Systems
  • Load Switches
  • Battery Management
  • DC-DC Converters
  • Motor Drives
  • Switching Regulators

This P-Channel MOSFET is a testament to ON Semiconductor's commitment to providing reliable and energy-efficient components. Its robustness, coupled with high-speed switching and low on-resistance, ensures that the 2SJ580-TD-E is a suitable choice for designers looking to optimize their power management systems. Whether it's for consumer electronics, automotive applications, or industrial systems, the 2SJ580-TD-E offers the performance and reliability that professionals expect from ON Semiconductor products.

For detailed specifications and application guidelines, designers should consult the datasheet and technical documentation provided by ON Semiconductor.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,299 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess