EN
  • EN
  • DE

2SJ580-TD

Part No 2SJ580-TD
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158747-2SJ580-TD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ580-TD CAD Model

Description

The ON Semiconductor 2SJ580-TD is a high-performance P-Channel MOSFET that offers a compact and efficient solution for a wide range of power management applications. This MOSFET is designed to deliver low on-resistance and high switching performance, making it an ideal choice for designers looking to enhance energy efficiency in their designs.

Key Features:

  • Low On-Resistance: The 2SJ580-TD features a very low on-state resistance, which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency power switching applications, contributing to reduced switching losses.
  • P-Channel Device: As a P-Channel device, it facilitates simpler drive circuitry compared to N-Channel MOSFETs, especially in high-side switch configurations.
  • Surface-Mount Package: The device comes in a compact surface-mount package, which is ideal for space-constrained applications.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SJ580-TD MOSFET meets the high reliability standards required for industrial and commercial applications.

Applications:

  • Power Supply Circuits
  • DC/DC Converters
  • Motor Control Systems
  • Load Switching
  • Battery Management Systems

The 2SJ580-TD is designed to handle significant power levels and is commonly used in applications that require efficient power distribution and regulation. Its robust construction and ON Semiconductor's manufacturing expertise make it a reliable component for any power electronic system.

Technical Specifications:

Parameter Value Drain-Source Voltage (V<sub>DS) -60V Continuous Drain Current (I<sub>D) -5A Power Dissipation (P<sub>D) 2W R<sub>DS(on) 0.077Ω

Overall, the ON Semiconductor 2SJ580-TD MOSFET stands out for its efficiency and reliability, providing an excellent choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Panasonic
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess