EN
  • EN
  • DE

2SJ585LS

Part No 2SJ585LS
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH Si 250V 6.5A 3-Pin(3+Tab) TO-220FI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158753-2SJ585LS
Family Name 2SJ585
Introduction Date June 21, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ585LS CAD Model

Description

Introducing the 2SJ585LS Power MOSFET by ON Semiconductor

The 2SJ585LS is a cutting-edge Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to meet the rigorous demands of modern electronic circuits, providing a high-efficiency solution for your power management needs. The 2SJ585LS is a P-Channel MOSFET, which makes it an excellent choice for use in low-voltage, high-speed switching applications, including power supplies, DC-DC converters, and motor control circuits.

Key Features of the 2SJ585LS:

  • Low On-Resistance: The MOSFET features a very low on-resistance, which results in minimal power loss and ensures high efficiency in your applications.
  • High-Speed Switching: Designed for high-speed switching applications, the 2SJ585LS provides fast switching performance, which is crucial for reducing switching losses and improving overall system efficiency.
  • Gate Charge Optimization: The device is optimized for low gate charge, which reduces the power required to drive the MOSFET, further enhancing its efficiency in high-frequency applications.
  • Robust Thermal Performance: With its excellent thermal characteristics, the 2SJ585LS can handle higher currents and operate at elevated temperatures without compromising performance or reliability.
  • Environmentally Friendly: ON Semiconductor is committed to environmental sustainability, and the 2SJ585LS is designed to meet RoHS and Halogen-Free compliance, reducing the environmental impact.

Applications:

The versatility of the 2SJ585LS allows it to be used in a wide variety of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Powered Devices
  • Motor Control Systems
  • Load Switching
  • Power Inverters

Whether you are designing a sophisticated power supply unit or looking to optimize your motor control system, the 2SJ585LS Power MOSFET from ON Semiconductor is your go-to solution for high performance and reliability. Its advanced technology ensures that your products are power-efficient, robust, and ready for the demands of modern electronics.

For detailed specifications and application support, visit ON Semiconductor's website or contact their technical support team. The 2SJ585LS is available for purchase through authorized distributors worldwide.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 516 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess