EN
  • EN
  • DE

2SK1417

Part No 2SK1417
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 60V 25A 3-Pin(3+Tab) TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158985-2SK1417
Popularity Low
Supply and Demand Status Balance
Family Name 2SK1417
Introduction Date August 26, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1417 CAD Model

Description

The ON Semiconductor 2SK1417 is a high-performance N-Channel MOSFET designed to deliver efficient power management and conversion within a wide range of applications. This robust semiconductor device is engineered to handle high currents and voltages, making it an ideal choice for power supply systems, motor controls, and other power-intensive operations.

Key Features

  • High Current Capability: The 2SK1417 is capable of supporting significant current flow, making it suitable for heavy-duty operations.
  • Low On-Resistance: With its low R<sub>DS(on), this MOSFET offers reduced power loss and improved efficiency, which is crucial for energy-sensitive designs.
  • High-Speed Switching: The device is designed for fast switching applications, ensuring quick response times in circuits that require rapid power modulation.
  • Robust Design: The MOSFET is built to withstand harsh conditions, offering a high degree of reliability and longevity.

Applications

The versatile nature of the 2SK1417 makes it suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor drives and inverters
  • Power management systems

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DSS) Up to 600V Continuous Drain Current (I<sub>D) High Amperage Power Dissipation (P<sub>D) Significant Wattage Operating Temperature Range -55°C to +150°C

The 2SK1417 from ON Semiconductor is a testament to the company's commitment to providing high-quality components that meet the rigorous demands of modern electronic systems. With its combination of high current capacity, low on-resistance, and high-speed switching capabilities, this MOSFET is an excellent choice for designers looking to optimize power efficiency and reliability in their products.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Panasonic
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess