EN
  • EN
  • DE

2SK1645-3-TB

Part No 2SK1645-3-TB
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159090-2SK1645-3-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1645-3-TB CAD Model

Description

ON Semiconductor 2SK1645-3-TB Product Overview

The 2SK1645-3-TB from ON Semiconductor is a cutting-edge N-Channel MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This MOSFET is a testament to ON Semiconductor's commitment to providing industry-leading power management solutions that cater to the evolving needs of modern electronics.

Key Features

  • High Drain-Source Voltage (V<sub>DS): The 2SK1645-3-TB boasts a robust maximum drain-source voltage of 500V, making it suitable for high voltage applications.
  • Low On-Resistance (R<sub>DS(on)): With a low on-resistance, this MOSFET ensures minimal power loss and improves overall efficiency, which is critical for power-sensitive designs.
  • High Current Capability: The device can handle continuous drain currents up to a significant level, providing ample headroom for demanding power applications.
  • Fast Switching Speed: The fast switching characteristics of the 2SK1645-3-TB make it an ideal choice for high-speed switching applications, contributing to reduced switching losses.
  • Enhanced Durability: Designed with robustness in mind, this MOSFET can withstand harsh operating conditions, ensuring a long operational life.

Applications

The versatile nature of the 2SK1645-3-TB allows it to be used in a diverse array of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Lighting systems
  • High-voltage switching circuits

Quality and Reliability

ON Semiconductor's 2SK1645-3-TB is manufactured to meet the highest quality standards, ensuring reliable performance in even the most demanding environments. The device is RoHS compliant, adhering to environmental standards and minimizing the ecological footprint of your products.

Package and Availability

This MOSFET is available in a TO-220AB package, which is widely accepted in the industry for its ease of integration into various circuit designs. The 2SK1645-3-TB is part of ON Semiconductor's extensive portfolio of power management solutions, and it is available for order from authorized distributors.

With its impressive electrical characteristics and adaptability, the ON Semiconductor 2SK1645-3-TB is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.7390
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1652 $61.9824
28+ $4.2389 $118.6892
43+ $4.1060 $176.5580
59+ $3.9732 $234.4188
76+ $3.8415 $291.9540
101+ $3.4442 $347.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess