EN
  • EN
  • DE

2SK1646Y-05H-TR

Part No 2SK1646Y-05H-TR
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159096-2SK1646Y-05H-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SK1646Y-05H-TR CAD Model

Description

The 2SK1646Y-05H-TR from ON Semiconductor is a high-performance N-Channel MOSFET that offers efficient power management for a wide range of applications. This power MOSFET is designed to handle high currents and voltages with minimal power loss, making it an ideal choice for power supplies, DC-DC converters, motor drives, and other energy-intensive electronic circuits.

Key Features

  • Device Type: N-Channel MOSFET
  • Package: Surface-Mount TO-263 (D2PAK)
  • Drain-to-Source Voltage (V<sub>DS): 60V
  • Continuous Drain Current (I<sub>D): 50A
  • Pulsed Drain Current (I<sub>DM): 200A
  • Gate-to-Source Voltage (V<sub>GS): ±20V
  • Total Power Dissipation (P<sub>D): 45W
  • R<sub>DS(on): Low on-resistance for improved efficiency
  • Fast Switching Speed: Enables high-frequency operation
  • Operating Temperature Range: -55°C to +175°C

Applications

The versatility of the 2SK1646Y-05H-TR MOSFET makes it suitable for a diverse set of applications. It is commonly used in:

  • Switching regulators
  • DC-AC inverters for solar power systems
  • Power management for computing and telecom equipment
  • Automotive applications such as electric power steering and DC motors
  • Industrial motor control systems

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the 2SK1646Y-05H-TR MOSFET delivers reliable performance under varying conditions. The device's robust construction is designed to withstand thermal and electrical stresses, ensuring a long operational life and consistent performance.

Ordering Information

The 2SK1646Y-05H-TR is available in a tape and reel format, making it suitable for automated assembly processes. The TR suffix indicates that the product is provided in tape and reel packaging, which facilitates efficient high-volume handling and manufacturing.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor datasheet and product documentation available on their website.

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.0616
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess