EN
  • EN
  • DE

2SK1885

Part No 2SK1885
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description LARGE-SIGNAL POWER MOSFETS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159200-2SK1885
Popularity Low
Supply and Demand Status Limited
Family Name 2SK1885
Introduction Date March 27, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1885 CAD Model

Description

The ON Semiconductor 2SK1885 is a cutting-edge power MOSFET designed for high-efficiency power management and switching applications. It is particularly well-suited for use in power supplies, DC-DC converters, motor drives, and other power-intensive electronic systems that require reliable and efficient power control.

Key Features

  • Low On-Resistance: The 2SK1885 boasts a very low on-resistance, which significantly reduces conduction losses and enhances overall efficiency.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET minimizes switching losses, making it ideal for high-frequency applications.
  • High Voltage Tolerance: With a high drain-source voltage rating, the 2SK1885 can handle demanding applications that require robust voltage capabilities.
  • Enhanced Durability: The device is designed to withstand high energy pulses in the avalanche and commutation modes, ensuring a long operational lifespan.
  • Low Gate Charge: A low gate charge allows for faster switching speeds and reduced drive power requirements, contributing to the overall efficiency of the system.

Applications

The versatility of the 2SK1885 MOSFET makes it suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Inverter Systems
  • Automotive and Industrial Applications

Technical Specifications

Some of the technical specifications of the 2SK1885 include:

  • Drain-Source Voltage (V<sub>DS): High voltage rating
  • Continuous Drain Current (I<sub>D): High current capability
  • Power Dissipation (P<sub>D): Efficient power handling
  • Operating Temperature Range: Suitable for a wide range of environmental conditions

The ON Semiconductor 2SK1885 is a robust and reliable component that offers a perfect blend of performance, efficiency, and durability for advanced electronic systems. Its superior electrical characteristics ensure that it is a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess