2SK1898-E - Power MOSFET by ON Semiconductor
The 2SK1898-E is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading supplier in energy-efficient electronics. This power MOSFET is designed to cater to a wide range of applications that demand high-speed switching, low on-resistance, and high reliability.
Key Features
- Low On-Resistance: The 2SK1898-E features very low on-resistance, resulting in minimal power loss during operation and enhancing overall efficiency.
- High-Speed Switching: Designed for applications requiring fast switching capabilities, this MOSFET can operate at high frequencies without compromising performance.
- High Reliability: ON Semiconductor's commitment to quality ensures that the 2SK1898-E is reliable for long-term use, even under strenuous conditions.
- Gate Charge: It is optimized for reduced gate charge, which contributes to lower switching losses and supports efficient power management.
- Drain-Source Voltage (VDSS): The 2SK1898-E can handle a drain-source voltage of up to 500V, making it suitable for high-voltage applications.
Applications
The versatility of the 2SK1898-E allows it to be used in a variety of applications, including:
- Power Supplies
- DC-DC Converters
- Motor Drives
- Lighting Systems
- Automotive Applications
- Switch Mode Power Supplies (SMPS)
Product Specifications
Parameter
Value
Drain-Source Voltage (VDSS)
500V
Continuous Drain Current (ID)
Info Not Available
Power Dissipation (PD)
Info Not Available
Operating Temperature Range
-55°C to +150°C
For detailed specifications and operational guidelines, refer to the 2SK1898-E datasheet provided by ON Semiconductor. Ensure that your application meets the necessary requirements for optimal performance and safety.