EN
  • EN
  • DE

2SK1904

Part No 2SK1904
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 100V 10A 3-Pin(3+Tab) TO-220ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159202-2SK1904
Popularity Low
Supply and Demand Status Balance
Family Name 2SK1904
Introduction Date September 03, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1904 CAD Model

Description

Product Overview: 2SK1904 - ON Semiconductor

The 2SK1904 is a high-performance N-Channel MOSFET designed and manufactured by ON Semiconductor, a renowned leader in power and signal management. This MOSFET is engineered to deliver efficient power conversion and switching with high-speed operation, making it an excellent choice for a wide range of applications.

Key Features:

  • High-Speed Switching: The 2SK1904 is optimized for rapid switching, reducing transition losses and improving overall efficiency in power circuits.
  • Low On-Resistance: With an exceptionally low on-resistance (R<sub>DS(on)), this MOSFET minimizes conduction losses, which is crucial for high-efficiency power supplies and DC-DC converters.
  • High Drain-Source Voltage: The device supports a high drain-source voltage (V<sub>DSS), allowing it to handle higher voltage applications with ease.
  • Gate Charge: The optimized gate charge (Q<sub>G) results in lower switching energy and faster turn-on and turn-off times, which is beneficial for high-frequency operations.

Applications:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Control Systems
  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Automotive Applications

Technical Specifications:

Parameter Value Drain-Source Voltage (V<sub>DSS) 60V Continuous Drain Current (I<sub>D) 30A Power Dissipation (P<sub>D) 45W Operating Temperature Range -55°C to +150°C

The 2SK1904 from ON Semiconductor represents a blend of reliability, efficiency, and high performance. Its robust design ensures stable operation even under harsh conditions, making it a preferred choice for designers and engineers seeking to optimize their power management systems.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,001 pieces
In Stock: 15,000 pieces Factory Stock: 1 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess