ON Semiconductor 2SK212-D N-Channel JFET
The ON Semiconductor 2SK212-D is a high-quality N-Channel Junction Field Effect Transistor (JFET) designed for audio and switching applications. This semiconductor device is well-suited for use in low-noise amplifiers, differential amplifiers, and other analog circuits where high input impedance and low noise are required.
Key Features
- Low Noise Performance: The 2SK212-D is engineered to have low noise figures, making it ideal for sensitive audio applications and instrumentation.
- High Input Impedance: With its high input impedance, the 2SK212-D minimizes the loading effect on preceding stages, preserving signal integrity.
- Low Leakage Current: The device exhibits low leakage current, which is crucial for maintaining signal accuracy and reducing power consumption.
- High Gain: This JFET offers high transconductance (gain) characteristics, which is beneficial for amplification purposes.
Applications
The 2SK212-D is versatile and can be used in a variety of applications, including:
- Audio frequency amplifiers
- Buffer amplifiers
- Impedance converters
- Analog switches
- Electronic choppers
- Voltage controlled resistors
Electrical Characteristics
The 2SK212-D operates effectively within a certain range of electrical parameters:
- Drain-Source Voltage (V<sub>DS): 25 V
- Gate-Source Voltage (V<sub>GS): -25 V
- Drain Current (I<sub>D): 10 mA
- Gate Operating Current (I<sub>GSS): 10 nA
- Power Dissipation (P<sub>D): 400 mW
Package and Quality
The 2SK212-D is available in a TO-92 package, which is compact and suitable for through-hole mounting, providing ease of integration into a wide range of electronic circuits. ON Semiconductor is committed to delivering high-reliability components. The 2SK212-D is no exception, ensuring performance and quality for professional and hobbyist applications alike.