The 2SK2864-TL-E from ON Semiconductor is a high-performance N-Channel MOSFET designed for use in a wide range of electronic applications. This device is known for its efficiency and reliability, making it an ideal choice for power management tasks in both commercial and industrial environments.
Key Features
- Device Type: N-Channel MOSFET
- Configuration: Single
- Drain-Source Voltage (V<sub>DS): 60V
- Continuous Drain Current (I<sub>D): 5A
- Power Dissipation (P<sub>D): 1.25W
- R<sub>DS(on): Low on-resistance for improved efficiency
- Package: SuperSOT-6, offering a compact footprint
Applications
The 2SK2864-TL-E MOSFET is versatile and can be used in various applications, including:
- Switching regulators
- DC-DC converters
- Motor drivers
- Power management circuits
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The 2SK2864-TL-E MOSFET is built with the latest technology to ensure long-term reliability and performance. Its robust design is capable of withstanding challenging conditions while maintaining optimal functionality.
Environmental Compliance
The 2SK2864-TL-E is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products. This compliance ensures that the MOSFET is free from lead, mercury, cadmium, and other hazardous materials.
Ordering Information
For ordering, the 2SK2864-TL-E comes in tape and reel packaging, facilitating easy integration into automated assembly processes. The product is available for bulk orders, and ON Semiconductor provides comprehensive technical support for its components.