EN
  • EN
  • DE

2SK2911-TB-E

Part No 2SK2911-TB-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159696-2SK2911-TB-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2911-TB-E CAD Model

Description

The 2SK2911-TB-E is a robust N-Channel MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This high-performance transistor is designed for advanced electronic applications requiring high-speed switching, efficient power management, and reliability.

Key Features

  • Low On-Resistance: The 2SK2911-TB-E features a low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it ideal for power-intensive applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency operations, ensuring that it can handle the demands of modern electronic circuits.
  • Gate Charge Optimization: The device is designed with optimized gate charge characteristics, which reduces switching losses and improves performance in switching applications.
  • High Drain-Source Voltage: The MOSFET can withstand high drain-source voltages, providing a wide safety margin for electronic designs and ensuring long-term reliability.

Applications

The 2SK2911-TB-E MOSFET is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Power management systems

Product Specifications

Parameter Value Configuration Single Channel Mode Enhancement Channel Type N-Channel Drain-Source Breakdown Voltage 60 V Continuous Drain Current 5 A Power Dissipation 1.5 W Operating Temperature Range -55°C to +150°C

With its impressive specifications and ON Semiconductor's commitment to quality, the 2SK2911-TB-E is a reliable choice for engineers and designers looking to enhance their electronic systems' performance and efficiency.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess