EN
  • EN
  • DE

2SK3704-TH

Part No 2SK3704-TH
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160249-2SK3704-TH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3704-TH CAD Model

Description

ON Semiconductor 2SK3704-TH N-Channel MOSFET

The ON Semiconductor 2SK3704-TH is a high-performance N-Channel MOSFET designed to deliver efficient power management and switching capabilities for a wide range of electronic applications. This MOSFET is part of ON Semiconductor's extensive portfolio of energy-efficient devices, which are engineered to minimize power losses and improve overall system efficiency.

With its advanced silicon technology, the 2SK3704-TH provides excellent on-state resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), which translates to reduced conduction and switching losses. This makes the 2SK3704-TH an ideal choice for power supply circuits, DC-DC converters, motor drives, and other power-intensive applications where energy efficiency is crucial.

Key Features:

  • Low On-Resistance: The device boasts a low on-resistance, which enhances its conduction efficiency and allows for higher current handling capabilities.
  • High-Speed Switching: Designed for fast switching applications, the 2SK3704-TH minimizes transition losses and improves performance in high-frequency circuits.
  • Gate Charge Optimization: The optimized gate charge ensures lower switching losses and enables efficient operation at high switching frequencies.
  • Robust Thermal Performance: With an excellent thermal design, the 2SK3704-TH can operate reliably at higher temperatures, making it suitable for thermally challenging environments.

Applications:

  • Switching regulators
  • DC/DC converters
  • Power management systems
  • Motor control circuits
  • High-efficiency power supplies

The ON Semiconductor 2SK3704-TH is housed in a TO-220 package, which is widely recognized for its durability and ease of mounting. This packaging, combined with the device's inherent electrical characteristics, ensures that the MOSFET can be integrated into a variety of designs with minimal effort while providing robust performance.

Whether you are designing power systems for consumer electronics, industrial automation, or automotive applications, the 2SK3704-TH from ON Semiconductor is an excellent choice that offers reliability, efficiency, and high-quality performance.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Panasonic
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5849 $60.6792
19+ $6.2231 $118.2389
29+ $6.0291 $174.8439
40+ $5.8351 $233.4040
52+ $5.6399 $293.2748
69+ $5.0566 $348.9054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess