EN
  • EN
  • DE

2SK3816-DL-1E

Part No 2SK3816-DL-1E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 40A TO263-2  /  N-Channel 60 V 40A (Ta) 1.65W (Ta), 50W (Tc) Surface Mount TO-263-2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 40A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Rds On (Max) @ Id, Vgs 26mOhm @ 20A, 10V
Gate Charge (Qg) (Max) @ Vgs 40 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1780 pF @ 20 V
Power Dissipation (Max) 1.65W (Ta), 50W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package TO-263-2
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number 2SK3816
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 2156-2SK3816-DL-1E,ONSONS2SK3816-DL-1E
Standard Package 800
Win Source Part Number 1037809-2SK3816-DL-1E
Ultra Librarian 3D Model Ultra Librarian 2SK3816-DL-1E CAD Model

Description

2SK3816-DL-1E: N-Channel MOSFET by ON Semiconductor

The 2SK3816-DL-1E is a high-performance N-Channel MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This power MOSFET is tailored for high-speed switching applications and is known for its efficiency and reliability. It is an ideal component for modern electronic designs requiring low on-resistance and high switching speeds.

Key Features:

  • Low On-Resistance: The device boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Engineered for fast switching performance, the 2SK3816-DL-1E is suitable for high-frequency applications, offering designers the flexibility to create more responsive circuits.
  • High Drain-Source Voltage: With a robust drain-source voltage (V<sub>DS), this MOSFET can handle high voltage applications, making it versatile for various power management tasks.
  • Low Gate Charge: The low gate charge (Q<sub>G) characteristic of this component ensures lower switching losses, which is critical for power efficiency and thermal management.
  • Enhanced Durability: ON Semiconductor's commitment to quality means that the 2SK3816-DL-1E is built to last, offering stable performance even under strenuous conditions.

Applications:

The 2SK3816-DL-1E is widely used in a variety of applications, including:

  • Power Supplies
  • DC/DC Converters
  • Motor Drives
  • Automotive Applications
  • Switching Regulators
  • Power Management Functions

Technical Specifications:

Parameter Value Configuration Single Channel Mode Enhancement Channel Type N-Channel Drain-Source Voltage (V<sub>DS) High Voltage Current - Continuous Drain (I<sub>D) @ 25°C Specified by Manufacturer R<sub>DS(on) Low Gate Charge (Q<sub>G) Low

For detailed specifications and operational parameters, designers and engineers should consult the official datasheet provided by ON Semiconductor. The 2SK3816-DL-1E represents a blend of performance, durability, and efficiency, making it a go-to choice for professionals seeking a reliable N-Channel MOSFET for their high-speed switching applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess