EN
  • EN
  • DE

2SK3817-DL-E

Part No 2SK3817-DL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 60A SMP-FD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 60A (Ta)
Gate-Source Threshold Voltage 2.6V @ 1mA
Max Gate Charge 67nC @ 10V
Max Input Capacitance 3500pF @ 20V
Power Dissipation (Max) 1.65W (Ta), 65W (Tc)
Maximum Rds On at Id,Vgs 15 mOhm @ 30A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMP-FD
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1004749-2SK3817-DL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3817-DL-E CAD Model

Description

The ON Semiconductor 2SK3817-DL-E is a high-performance N-Channel MOSFET designed to deliver efficient power management and switching with low on-state resistance. This semiconductor device is an ideal choice for a wide range of applications, including power supplies, DC-DC converters, motor drives, and other power-intensive electronics.

Key Features

  • Device Type: N-Channel MOSFET
  • Package: TO-252 (DPAK) for surface mount technology
  • Drain-Source Voltage (V<sub>DS): 60V, providing ample voltage handling for a variety of circuits
  • Continuous Drain Current (I<sub>D): 10A, allowing for significant current flow through the device
  • Power Dissipation (P<sub>D): 30W, ensuring the MOSFET can handle considerable power levels without overheating
  • R<sub>DS(on): Low on-state resistance for improved efficiency and reduced power loss during operation
  • Fast Switching Speed: Enhances performance in high-speed applications
  • Gate Charge (Q<sub>G): Optimized for low gate charge, which reduces switching losses and improves overall efficiency

Applications

The 2SK3817-DL-E is suitable for a variety of electronic applications where efficient power control is required. Its robust design and reliable performance make it an excellent choice for:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Inverter Systems
  • Motor Control Circuits
  • Automotive Applications
  • High-Efficiency Power Management Designs

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The 2SK3817-DL-E MOSFET is manufactured with stringent quality control processes, ensuring high performance and durability for industrial and consumer applications. Its robust package is designed to withstand harsh environments while maintaining its electrical characteristics.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their sales representative.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess