EN
  • EN
  • DE

2SK3824

Part No 2SK3824
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 60A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 60A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2.6V @ 1mA
Max Gate Charge 67nC @ 10V
Max Input Capacitance 3500pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.75W (Ta), 60W (Tc)
Maximum Rds On at Id,Vgs 15 mOhm @ 30A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 075643-2SK3824
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3824 CAD Model

Description

ON Semiconductor 2SK3824 Power MOSFET

The ON Semiconductor 2SK3824 is a high-performance power MOSFET designed to offer efficient power management and switching with low on-state resistance and high-speed operation. Ideal for a variety of applications, this MOSFET is a critical component in power supply systems, motor controls, and high-speed switching circuits.

Key Features

  • Low On-Resistance: The 2SK3824 boasts an extremely low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and higher efficiency in applications where it is deployed.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET can handle high-speed operations, making it suitable for high-frequency power converters and other applications that require rapid switching.
  • High Drain-Source Voltage: The device is capable of withstanding high drain-source voltages (V<sub>DSS), providing robust performance and reliability in circuits with higher voltage requirements.
  • Low Gate Charge: A low gate charge (Q<sub>G) ensures that less energy is required to control the switching of the MOSFET, contributing to the overall energy efficiency of the system.

Applications

  • Switching regulators
  • DC-DC converters
  • Motor control systems
  • Inverters
  • Power management solutions

The ON Semiconductor 2SK3824 is packaged in a TO-220AB form factor, providing a good balance between thermal performance and size, making it suitable for both compact and high-power applications. Its three-pin configuration is easy to integrate into existing designs, allowing for a seamless upgrade or implementation in new projects.

For engineers and designers looking for a reliable and efficient power MOSFET, the 2SK3824 from ON Semiconductor is an excellent choice. Its combination of low on-resistance, high-speed operation, and high voltage tolerance ensures that it can meet the demanding requirements of modern electronic systems, all while maintaining energy efficiency and reducing thermal footprints.

Whether you're designing power supplies, motor controls, or any other power-sensitive applications, the 2SK3824 provides the performance and reliability needed to deliver optimal results.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1279 $108.2558
3+ $44.4132 $133.2396
5+ $43.0249 $215.1245
6+ $41.6378 $249.8268
8+ $40.2494 $321.9952
10+ $36.0857 $360.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess