EN
  • EN
  • DE

2SK3979-TL-E

Part No 2SK3979-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 700 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 18896-2SK3979-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SK3979-TL-E CAD Model

Description

Product Overview: 2SK3979-TL-E

The 2SK3979-TL-E is a cutting-edge power MOSFET brought to you by ON Semiconductor, a leading force in the semiconductor industry. This product is designed to cater to a wide range of power applications, offering high-speed switching, low on-resistance, and a compact, surface-mount package.

Key Features

  • Low On-Resistance: The 2SK3979-TL-E boasts an ultra-low on-resistance, which significantly reduces conduction losses and improves overall efficiency, making it suitable for high-performance power management applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET enables efficient operation at higher frequencies, which is crucial for modern power supply designs and converters.
  • Power Dissipation: It is capable of supporting a power dissipation of up to 1.5W, ensuring reliable operation even under high load conditions.
  • Drive Voltage: This device operates at a standard drive voltage, making it compatible with a wide range of control circuits and driver ICs.
  • Surface-Mount Package: The MOSFET comes in a compact SOP-8 package, which is ideal for space-constrained applications while also providing excellent thermal performance.

Applications

The 2SK3979-TL-E is versatile and can be used in various applications, including:

  • DC/DC converters
  • Power supplies for servers, PCs, and laptops
  • Motor drives
  • Switching regulators
  • Load switches

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the 2SK3979-TL-E is no exception. Each unit is manufactured using state-of-the-art processes and is rigorously tested to ensure optimal performance and durability under various conditions. Customers can trust this product to deliver consistent and reliable service throughout its lifespan.

Environmental Compliance

The 2SK3979-TL-E is in compliance with RoHS directives, indicating that it is free from hazardous materials commonly found in electronic components. ON Semiconductor is dedicated to environmental stewardship and ensures that their products meet global environmental standards.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess