EN
  • EN
  • DE

2SK4085LS-1E

Part No 2SK4085LS-1E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 11A TO220F-3FS  /  N-Channel 500 V 11A (Tc) 2W (Ta), 40W (Tc) Through Hole TO-220F-3FS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 500 V
Current - Continuous Drain (Id) @ 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 430mOhm @ 8A, 10V
Gate Charge (Qg) (Max) @ Vgs 46.6 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1200 pF @ 30 V
Power Dissipation (Max) 2W (Ta), 40W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220F-3FS
Package / Case TO-220-3 Full Pack
Base Product Number 2SK4085
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 2156-2SK4085LS-1E-ON,ONSONS2SK4085LS-1E
Standard Package 50
Win Source Part Number 1037830-2SK4085LS-1E
Ultra Librarian 3D Model Ultra Librarian 2SK4085LS-1E CAD Model

Description

The 2SK4085LS-1E is a high-performance N-channel power MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This product is designed to meet the rigorous demands of a variety of applications, including power management, conversion, and regulation in consumer, automotive, and industrial electronics.

Key Features:

  • Low On-Resistance: The 2SK4085LS-1E features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-performance power applications.
  • High-Speed Switching: With its ability to switch at high speeds, this MOSFET is suitable for fast-switching applications, contributing to the reduction of switching losses.
  • High Drain-Source Voltage (V<sub>DS): The device can handle high voltages across the drain and source, providing a wide safety margin for applications with high voltage requirements.
  • Low Gate Charge (Q<sub>G): The low gate charge ensures that the power required to switch the MOSFET is minimized, which is beneficial for applications where power efficiency is critical.
  • Improved Avalanche Capability: This MOSFET is designed to withstand high-energy pulses in the avalanche and commutation modes, offering enhanced reliability and robustness in harsh environments.
  • RoHS Compliant: The 2SK4085LS-1E is compliant with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Applications:

The ON Semiconductor 2SK4085LS-1E is versatile and can be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • DC-DC Converters
  • Motor Control Systems
  • Automotive Applications
  • LED Lighting
  • Renewable Energy Systems

With its impressive specifications and robust design, the 2SK4085LS-1E from ON Semiconductor is a reliable choice for engineers and designers looking to optimize their power systems with a high-quality, efficient, and durable MOSFET.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess