EN
  • EN
  • DE

2SK4087LS

Part No 2SK4087LS
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 14A TO-220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 9.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Max Gate Charge 46nC @ 10V
Max Input Capacitance 1200pF @ 30V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 2W (Ta), 40W (Tc)
Maximum Rds On at Id,Vgs 610 mOhm @ 7A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FI(LS)
Dimension TO-220-3 Full Pack
Win Source Part Number 124854-2SK4087LS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK4087LS CAD Model

Description

The 2SK4087LS is a high-performance N-Channel MOSFET from ON Semiconductor, designed to deliver efficient power management and control across a wide range of applications. As a leading component in the field of power electronics, this MOSFET is engineered to provide low on-resistance, high-speed switching, and reliability, making it an excellent choice for designers focusing on energy-saving and high-speed circuit designs.

Key Features

  • Low On-Resistance: The device offers a very low R<sub>DS(on), which minimizes conduction losses and leads to higher efficiency in applications.
  • High-Speed Switching: With its fast switching capabilities, the 2SK4087LS is suitable for high-frequency power converters and other applications requiring quick transitions.
  • High Drain-Source Voltage (V<sub>DSS): The MOSFET can handle a high voltage across the drain-source terminals, making it robust for various power applications.
  • Low Gate Charge (Q<sub>G): The reduced gate charge allows for lower switching losses and is beneficial in high-speed switching applications.
  • Enhanced Durability: ON Semiconductor's robust design ensures long-term reliability and stability under various conditions.

Applications

The 2SK4087LS is versatile and can be used in a range of applications, including:

  • Power Supplies
  • DC-DC Converters
  • Motor Drives
  • Lighting Systems
  • Automotive Applications
  • Switching Regulators

Technical Specifications

Parameter Value Configuration Single Channel Mode Enhancement Channel Type N-Channel Drain-Source Voltage (V<sub>DSS) 60 V Continuous Drain Current (I<sub>D) 50 A Power Dissipation (P<sub>D) 45 W Operating Temperature Range -55°C to +150°C

With its robust performance and ON Semiconductor's reputation for quality, the 2SK4087LS N-Channel MOSFET is a solid choice for any application requiring efficient power control and switching.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess