EN
  • EN
  • DE

2SK494-D

Part No 2SK494-D
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160498-2SK494-D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK494-D CAD Model

Description

ON Semiconductor 2SK494-D N-Channel MOSFET

The 2SK494-D from ON Semiconductor is a high-performance N-Channel MOSFET designed to deliver efficient power management and switching capabilities for a wide range of electronic applications. This device leverages advanced semiconductor technology to offer low on-resistance and high switching speeds, making it an ideal choice for power supplies, motor controls, and other energy-sensitive circuits.

Key Features:

  • Low On-Resistance: The 2SK494-D boasts a very low on-state resistance, which minimizes conduction losses and enhances overall efficiency in operation.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET can handle high-frequency operations with ease, contributing to better performance in applications such as DC-DC converters and PWM circuits.
  • Voltage and Current Ratings: This device can withstand significant voltage and current, with a drain-source voltage (Vdss) and continuous drain current (Id) that accommodate a range of power requirements.
  • Advanced Gate Charge: The optimized gate charge ensures reduced switching losses, which is crucial for high-efficiency power management.
  • Thermal Performance: The 2SK494-D is designed with thermal management in mind, featuring a robust package that helps dissipate heat effectively during operation.

Applications:

The versatility of the 2SK494-D N-Channel MOSFET makes it suitable for various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Drives and Controllers
  • Power Management Circuits
  • LED Lighting Systems
  • Automotive and Industrial Applications

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality and reliability, and the 2SK494-D is no exception. It is manufactured to meet high standards, ensuring stable performance and long service life under various operating conditions. Engineers and designers can rely on this MOSFET to deliver consistent results in their power management solutions.

For detailed specifications, technical datasheets, and application notes, customers are encouraged to visit the official ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
ON Semiconductor
JFET
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess